Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.82
|
300
in stock
|
Buy Now | |
TE Store
from US$2.39
|
314
in stock
|
Buy Now | |
element14
from US$2.19
|
200
in stock
|
Buy Now | |
Farnell
from US$1.53
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$4.26
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
95
in stock
|
Buy Now | |
Distrelec
from US$2.60
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
67
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Housing Material | Polycarbonate (PC) |
Packaging Quantity | 50 |
Connector Type | Cable Coupler |
Connector Style | Plug-Socket |
Product Type | Accessory |
OPEN TOOL, PV4 CONNECTOR Solar Connector Type: Cable Coupler Solar Connector Style: Plug-Socket Cable Coupler Plug-Socket | Solarlok Pv4-S Dc Crimp Connector | Part Number: 1971903-1 | Internal Number: 1971903-1 | TE Connectivity | TE Store |
OPEN & NUT TIGHTEN TOOL, POLYMER, BLACK | element14 |
Solar Conn/Photovoltaic Conn PV4 Multi-Function | Rapid Electronics |
TE Connectivity - AMP Connector OPEN TOOL PV4 CONNECTOR | Distrelec |
Field Tool, Pv4 Connector, Multiple Use | Newark Electronics |
Open Tool For PV4 Connectors | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 1971903-1?
Additional datasheets, footprints and schematics for 1971903-1 are listed on our Part Details page. You can also find images and similar parts to 1971903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971903-1 fall under?
The 1971903-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1971903-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971903-1 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1971903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971903-1 often in real-time on the comparison pages.
What if I can't find stock of 1971903-1?
You can fill out our help required form which you can use to request a quote for 1971903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.