Status: | Unknown |
---|---|
Series: | SOLARLOK Series |
RoHS: | Unknown |
Product Range | SOLARLOK Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | - |
Connector Mounting | Cable Mount |
Solar Conn/Photovoltaic Conn Male Cable Coupler | Rapid Electronics |
TE Connectivity PIN CONNECTOR KITS PV4-A1 Solar Connecto | Distrelec |
PHOTOVOLTAIC CONN, MALE, CABLE, 40A | Farnell |
Connector, Plug, 1 Position, Cable, 5.8Mm To 8.0Mm | Newark Electronics |
PIN CONNECTOR KITS, PV4-A1 | Boersig |
Where can I find additional details, specifications and documents for a 1971861-1?
Additional datasheets, footprints and schematics for 1971861-1 are listed on our Part Details page. You can also find images and similar parts to 1971861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971861-1 fall under?
The 1971861-1 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971861-1 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971861-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1971861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971861-1 often in real-time on the comparison pages.
What if I can't find stock of 1971861-1?
You can fill out our help required form which you can use to request a quote for 1971861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.