1971784-2 Part Information

Details for 1971784-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Featured content from Farnell

Part Specifications

Contact Current Rating (Max) 15A
Wire Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Termination Area Plating Material Pre-Tin
Contact Retention Within Housing Without
Contact Type Tab, Pin
Contact Base Material Copper Alloy
Contact Orientation Straight
Accepts Wire Insulation Diameter Range .079 – .13in, 2 – 3.3mm
Wire Size 19 – 16AWG, .65 – 1.3mm²
Operating Voltage 600VAC, 600VDC
Continuous Current Rating 15A
VDE Tested Yes
Agency/Standard UL, VDE
Wire Insulation Support With
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
For Use With Cap Housing
Comment Complies with IEC 61984 Specification
Packaging Method Reel
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -67 – 302°F, -55 – 150°C
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: L755
Global Product Line: J35
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • PTL TAB CONTACT, 16-19 AWG, 2X22 AWG ROHS COMPLIANT: YES | Newark Electronics
  • Contact PIN Crimp ST Cable Mount T/R | Avnet America
  • Contact PIN Crimp ST Cable Mount T/R | Avnet Europe
  • Contact PIN Crimp ST Cable Mount T/R | Avnet Asia
  • Crimp Contact [TE Connectivity] 1971784-2 Crimp Contact | Distrelec
  • PTL TAB CONTACT, 16-19 AWG, 2X22 AWG Power Contact Type: Contact Operating Voltage: 600 VAC Operating Voltage: 600 VDC Contact Mating Area Plating Material: Pre-Tin Wire Size: 19 – 16 AWG Contact 600 VAC 600 VDC Pre-Tin | Power Triple Lock Tab Contact | Part Number: 1971784-2 | Internal Number: 1971784-2 | 19 – 16 AWG | TE Connectivity | TE Store
  • Power Triple Lock Tin Plated 16 - 20 AWG Crimp Tab Contact | Future Electronics
  • PTL TAB CONTACT, 16-19 AWG, 2X | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1971784-2?

Additional datasheets, footprints and schematics for 1971784-2 are listed in our Part Details tab. You can also find the 1971784-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1971784-2 in the Pricing & Inventory tab next to part details. You can view 1971784-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1971784-2 fall under?

The 1971784-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1971784-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1971784-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1971784-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1971784-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, Avnet Asia and Distrelec have stock available or on a lead time for 1971784-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1971784-2 often in real-time on the comparison pages.

What if I can't find stock of 1971784-2?

You can fill out our help required form which you can use to request a quote for 1971784-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1971784-2

Loading...
Loading Results for 1971784-2