Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0198
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0320
|
14,800
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
792,553
in stock
|
Buy Now | |
Sager
from US$0.0315
|
296,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0407
|
91,575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0407
|
23,310
in stock
|
Buy Now | |
RS Americas
from US$0.0360
|
14,800
in stock
|
Buy Now | |
element14
from US$0.0360
|
14,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
11,100
in stock
|
Buy Now | |
RS
from US$0.0198
|
-
|
Buy Now | |
Future Electronics
from US$0.0331
|
-
|
Buy Now | |
Avnet America
from US$0.0350
|
-
|
Buy Now | |
TTI Europe
from US$0.0300
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Receptacle, Socket |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .079 – .13in, 2 – 3.3mm |
Wire Size | .65 – 1.3mm², 19 – 16AWG |
Operating Voltage | 600VAC, 600VDC |
Continuous Current Rating | 15A |
VDE Tested | Yes |
Agency/Standard | UL, VDE |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Comment | Complies with IEC 61984 Specification |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
PTL RECEPTACLE CONTACT, 16-19 AWG, 2X22 Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Receptacle Tin Pre-Tin 600 VAC | Receptacle Contact — Power Triple Lock | Part Number: 1971783-2 | Internal Number: 1971783-2 | TE Connectivity | TE Store |
Headers & Wire Housings 16 20 Awg Receptacle contact | Sager |
PTL RECEPTACLE CONTACT 16-19 AWG 2X22 | Heilind Electronics |
PTL RECEPTACLE CONTACT, 16-19 AWG, 2X22 | TE Connectivity 1971783-2 | RS Americas |
CONTACT, SOCKET, 22-16AWG, CRIMP | element14 |
Contact, Socket, 22-16Awg, Crimp | Newark Electronics |
Power Triple Lock Tin Plated 16 - 20 AWG Crimp Socket Receptacle | Future Electronics |
Contact RCP Crimp ST Cable Mount Reel | Avnet America |
PTL RECEPTACLE CONTACT,16-19 | TTI Europe |
Where can I find additional details, specifications and documents for a 1971783-2?
Additional datasheets, footprints and schematics for 1971783-2 are listed on our Part Details page. You can also find images and similar parts to 1971783-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971783-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971783-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971783-2 fall under?
The 1971783-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1971783-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971783-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971783-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971783-2 have stock available?
Authorised distributors including TE Store, Sager, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 1971783-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971783-2 often in real-time on the comparison pages.
What if I can't find stock of 1971783-2?
You can fill out our help required form which you can use to request a quote for 1971783-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.