Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Prices starting from US$0.0385
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0457
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0385
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
166
in stock
|
Buy Now | |
element14
from US$0.07
|
166
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Power Triple Lock Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 12AWG |
SVHC | No SVHC (27-Jun-2018) |
POWER TRIPLE LOCK CONNECTOR SYSTEM | Rapid Electronics |
Contact, Socket, 12Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 12 AWG, CRIMP | element14 |
Contact, Socket, Crimp, 12 AWG, Power Triple Lock, Tin over Copper Alloy | TE Connectivity 1971779-1 | RS Americas |
Contact SKT Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Product Range | Power Triple Lock Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 12AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
For Use With | Power Triple Lock Series Housing Connectors |
Where can I find additional details, specifications and documents for a 1971779-1?
Additional datasheets, footprints and schematics for 1971779-1 are listed on our Part Details page. You can also find images and similar parts to 1971779-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971779-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971779-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971779-1 fall under?
The 1971779-1 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971779-1 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971779-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971779-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971779-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 1971779-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971779-1 often in real-time on the comparison pages.
What if I can't find stock of 1971779-1?
You can fill out our help required form which you can use to request a quote for 1971779-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.