Status: | Unknown |
---|---|
Series: | ITB Series |
RoHS: | Unknown |
Prices starting from US$0.26
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | ITB Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Termination | Surface Mount Vertical |
Led Bulb Connector |Amp Te Connectivity 1971748-2 | Newark Electronics |
Lighting Conn 2P 3A 250VAC 1.2MM ITB LED | Rapid Electronics |
TE Connectivity LED bulb connector Lighting Connectors 2 | Distrelec |
Where can I find additional details, specifications and documents for a 1971748-2?
Additional datasheets, footprints and schematics for 1971748-2 are listed on our Part Details page. You can also find images and similar parts to 1971748-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971748-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971748-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971748-2 fall under?
The 1971748-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971748-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971748-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971748-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971748-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1971748-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971748-2 often in real-time on the comparison pages.
What if I can't find stock of 1971748-2?
You can fill out our help required form which you can use to request a quote for 1971748-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.