Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Horizontal |
Number of Positions | 1 |
PCB Contact Termination Area Plating Material Thickness | 2 – 6µm, 78.74 – 251µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 2 – 5µm |
Contact Mating Area Plating Material | Tin |
Contact Fabrication | Stamped & Formed |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Type | Blade |
Connector Length | 5.9mm, .232in |
Connector Height | .0787in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Pocket tape on reel |
Packaging Method | Pocket tape on reel |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector, Plug, 1 Position | Newark Electronics |
1P MALE SLIM BOARD TO BOARD CONNECTOR | Avnet America |
CONNECTOR, HEADER, 1POS, 1ROW | element14 |
Special Order: 1P male slim board to board connector PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Board-to-Board Number of Positions: 1 Number of Rows: 1 PCB Mount Header Horizontal Board-to-Board 1 | PCB Header & Receptacle | Part Number: 1971742-1 | Internal Number: 1971742-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1971742-1?
Additional datasheets, footprints and schematics for 1971742-1 are listed on our Part Details page. You can also find images and similar parts to 1971742-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971742-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971742-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971742-1 fall under?
The 1971742-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1971742-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971742-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971742-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971742-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 1971742-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971742-1 often in real-time on the comparison pages.
What if I can't find stock of 1971742-1?
You can fill out our help required form which you can use to request a quote for 1971742-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.