Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 4.6in, .181mm |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | PA 66 |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | CNR, USR |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177916 or 177917, Double Lock Plate 177920-1, Header: 179839 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Tab |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
POWER DBL LOCK CAP HSG 8P(GWT) Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 1971600-1 | Internal Number: 1971600-1 | 3.96 mm | TE Connectivity | TE Store |
Power Dbl Lock Cap Hsg 8P(Gwt) |Te Connectivity 1971600-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1971600-1?
Additional datasheets, footprints and schematics for 1971600-1 are listed on our Part Details page. You can also find images and similar parts to 1971600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971600-1 fall under?
The 1971600-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971600-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971600-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1971600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971600-1 often in real-time on the comparison pages.
What if I can't find stock of 1971600-1?
You can fill out our help required form which you can use to request a quote for 1971600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.