Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 10 |
---|---|
Number of Rows | 2 |
Number of Cavities | 10 |
Preloaded | No |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Length | .748in, 19mm |
Height | 1.539in, 39.1mm |
Width | .527in, 13.4mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | PBT |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Plug Housing |
Halogen Free | Yes |
Packaging Method | Box |
Packaging Quantity | 90 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Type | Housing Kit |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1971574-3?
Additional datasheets, footprints and schematics for 1971574-3 are listed on our Part Details page. You can also find images and similar parts to 1971574-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971574-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971574-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971574-3 fall under?
The 1971574-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1971574-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971574-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971574-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971574-3 have stock available?
There is no stock from authorised distributors for 1971574-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971574-3 often in real-time on the comparison pages.
What if I can't find stock of 1971574-3?
You can fill out our help required form which you can use to request a quote for 1971574-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.