Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
TE Store
from US$0.74
|
17,219
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Board-to-Board Configuration | Co-Planar |
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Horizontal |
Number of Rows | 1 |
Contact Type | Hermaphroditic |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 300VDC, 300VAC |
Dielectric Withstanding Voltage (Max) | 300VDC, 300VAC |
Centerline (Pitch) | 3mm |
Housing Color | Natural |
Housing Material | LCP |
UL File Number | E28476 |
Agency/Standard | CSA |
CSA File Number | LR7200 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | None |
Packaging Method | Pocket tape on reel |
実装方法 | Pocket tape on reel |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Header Only |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
High Temperature Compatible | Yes |
MINIATURE HERMAPHRODITIC (6P) PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Horizontal Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Hermaphroditic Connector Horizontal Board-to-Board 6 | PCB Header & Receptacle | Part Number: 1971567-3 | Internal Number: 1971567-3 | TE Connectivity | TE Store |
Board-Board Connector, Receptacle, 6Way, 1Row | Newark Electronics |
Natural 6 Position Right Angle Hermaphroditic Board to Board Connector | Future Electronics |
Conn Housing RCP 6 POS 3mm Crimp RA SMD T/R | Avnet America |
MINIATURE HERMAPHRODITIC (6P) | TE Connectivity 1971567-3 | RS Americas |
CONNECTOR, MINI HERMAPHRODITIC, 6WAY | element14 |
Where can I find additional details, specifications and documents for a 1971567-3?
Additional datasheets, footprints and schematics for 1971567-3 are listed on our Part Details page. You can also find images and similar parts to 1971567-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971567-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971567-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971567-3 fall under?
The 1971567-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1971567-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971567-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971567-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971567-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1971567-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971567-3 often in real-time on the comparison pages.
What if I can't find stock of 1971567-3?
You can fill out our help required form which you can use to request a quote for 1971567-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.