Status: | Unknown |
---|---|
Series: | 19713 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,793
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
54,737
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
16,421
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3,693
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
3,693
in stock
|
Buy Now | |
element14
from US$0.17
|
2,793
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,519
in stock
|
Buy Now | |
RS
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.8mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.32mm |
Terminal Plating | Tin |
Product Range | 19713 Series |
SVHC | No SVHC (15-Jan-2018) |
Insulator Material | Uninsulated |
Terminal Type | Male Quick Disconnect |
PCB TERM..250X.032 LOOSE PLT IN | Heilind Electronics |
Molex PCB Tab 90° Quick Disconnect Male for Wire Box Tab 6.35 x 0.81mm | Distrelec |
TERMINAL, PCB, 1.32MM | element14 |
Pcb Term..250X.032 Loose Plt Tin Rohs Compliant: Yes |Molex 19713-4001 | Newark Electronics |
PCB TERM..250X.032 LOOSE PLT TIN | RS |
Quick Disconnect Terminal M 9.01mm Tin-Lead Box | Avnet America |
QUICK DISCONNECT MALE | TTI Europe |
Where can I find additional details, specifications and documents for a 19713-4001?
Additional datasheets, footprints and schematics for 19713-4001 are listed on our Part Details page. You can also find images and similar parts to 19713-4001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19713-4001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19713-4001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19713-4001 fall under?
The 19713-4001 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19713-4001 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19713-4001 you can contact the distributor directly for product support, shipping queries etc.
Is the 19713-4001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19713-4001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 19713-4001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19713-4001 often in real-time on the comparison pages.
What if I can't find stock of 19713-4001?
You can fill out our help required form which you can use to request a quote for 19713-4001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.