Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 4 |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 10.16mm |
UL-Brandschutzklasse | UL 94V-0 |
Circuit Application | Power |
Row-to-Row Spacing | 10.16mm |
Connector System | Wire-to-Board |
Product Type | Connector Kit |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Shielded | No |
Operating Temperature Range | -55 – 105°C |
D5200 REC CABLE CLAMP 4P(2ROW) KIT X-X Connector Product Type: Housing Assembly Connector & Housing Type: Housing for Female Terminals Number of Positions: 4 Centerline (Pitch): .4 in Centerline (Pitch): 10.16 mm Housing Assembly Housing for Female Terminals 4 .4" | Wire-To-Board Connector Assembly & Housing | Part Number: 1971239-1 | Internal Number: 1971239-1 | .4" | TE Connectivity | TE Store |
D5200 Rec Cable Clamp 4P(2Row) Kit X-X |Te Connectivity 1971239-1 | Newark Electronics |
Receptacle Cable Clamp Kit 4 Position | Avnet America |
Where can I find additional details, specifications and documents for a 1971239-1?
Additional datasheets, footprints and schematics for 1971239-1 are listed on our Part Details page. You can also find images and similar parts to 1971239-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971239-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971239-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971239-1 fall under?
The 1971239-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971239-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971239-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971239-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971239-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1971239-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971239-1 often in real-time on the comparison pages.
What if I can't find stock of 1971239-1?
You can fill out our help required form which you can use to request a quote for 1971239-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.