1971238-2 Part Information

Details for 1971238-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Wire Contact Termination Area Plating Material Pre-Tin
Contact Base Material Copper Alloy
Contact Type Pin, Tab
Contact Retention Within Housing Without
Contact Termination Area Plating Material Pre-Tin
Contact Orientation Straight
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 12A
Accepts Wire Insulation Diameter Range .095 – .106in, 2.4 – 2.7mm
Continuous Current Rating 12A
Operating Voltage 600VAC, 600VDC
Agency/Standard VDE, UL
VDE Tested Yes
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support With
For Multiple Crimp No
Circuit Application Power
Comment Complies with IEC 61984 Specification
For Use With Cap Housing
Wire/Cable Type Discrete Wire
Packaging Method Reel
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 150°C, -67 – 302°F
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: L755
Global Product Line: J35
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1971238-2?

Additional datasheets, footprints and schematics for 1971238-2 are listed in our Part Details tab. You can also find the 1971238-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1971238-2 in the Pricing & Inventory tab next to part details. You can view 1971238-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1971238-2 fall under?

The 1971238-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1971238-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1971238-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1971238-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1971238-2 have stock available?

There is no stock from authorised distributors for 1971238-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1971238-2 often in real-time on the comparison pages.

What if I can't find stock of 1971238-2?

You can fill out our help required form which you can use to request a quote for 1971238-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1971238-2

Loading...
Loading Results for 1971238-2
We use cookies to improve your experience. See our privacy policy.
Okay