Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.42
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$42.42
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Preloaded | Yes |
Number of Rows | 4 |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold Over Nickel |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
Length | 67.5mm, 2.65in |
Height | 1.44in, 36.6mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PBT |
Centerline (Pitch) | .137in, 3.5mm |
Housing Color | Black |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
Mating Alignment Type | Polarization |
Panel Mount Feature | With |
PCB Mount Alignment | Without |
Screw Material | Steel |
Contact Retention | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature Type | Screw Mount |
Screw Size | M3 |
Mating Retention | Without |
Connector Mounting Type | DIN Rail |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 14 |
Packaging Method | Box & Tray, Tray |
Connector System | Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Shielded | No |
Insertion Force | Standard |
Connector Type | Connector Assembly |
Series Number | 1000 |
Strain Relief | Without |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing Assembly 34Position 3.5mm Straight DIN Rail Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 1971190-1?
Additional datasheets, footprints and schematics for 1971190-1 are listed on our Part Details page. You can also find images and similar parts to 1971190-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971190-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971190-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971190-1 fall under?
The 1971190-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971190-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971190-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971190-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971190-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1971190-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971190-1 often in real-time on the comparison pages.
What if I can't find stock of 1971190-1?
You can fill out our help required form which you can use to request a quote for 1971190-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.