Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
Keying Code | A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 1µm, 39.37µin |
Mating Tab Width | .02in, .5mm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 2.2A |
Contact Mating Area Plating Material | Pre-Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Underplating Material | Nickel |
Connector Height | 6.5mm, .25in |
コネクタの高さ | 6.5mm |
Connector Length | 22mm, .866in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 2mm, .0787in |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Signal |
Comment | Mating with part no 1971030-7 |
Packaging Quantity | 200 |
Packaging Method | Package |
実装方法 | Package |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
7Pos Header Assembly For Gic 2.0 Ev |Amp Te Connectivity 1971032-7 | Newark Electronics |
7POS HEADER ASSEMBLY FOR GIC 2.0 EV | Avnet America |
Where can I find additional details, specifications and documents for a 1971032-7?
Additional datasheets, footprints and schematics for 1971032-7 are listed on our Part Details page. You can also find images and similar parts to 1971032-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971032-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971032-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971032-7 fall under?
The 1971032-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1971032-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971032-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971032-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971032-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1971032-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971032-7 often in real-time on the comparison pages.
What if I can't find stock of 1971032-7?
You can fill out our help required form which you can use to request a quote for 1971032-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.