Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Keying Code | A |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 1µm, 39.37µin |
Mating Tab Width | .02in, .5mm |
Contact Shape & Form | Square |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 2.2A |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Tab |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Connector Length | 10mm, .39in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 6.5mm, .25in |
コネクタの高さ | 6.5mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .0787in, 2mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Signal |
Comment | Mating with part no 1971030-3 |
Packaging Method | Package |
Packaging Quantity | 400 |
実装方法 | Package |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Special Order: 3P HEADER ASSEMBLY FOR GIC 2.0 EV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 1971032-3 | Internal Number: 1971032-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1971032-3?
Additional datasheets, footprints and schematics for 1971032-3 are listed on our Part Details page. You can also find images and similar parts to 1971032-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971032-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971032-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971032-3 fall under?
The 1971032-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1971032-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971032-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971032-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971032-3 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1971032-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971032-3 often in real-time on the comparison pages.
What if I can't find stock of 1971032-3?
You can fill out our help required form which you can use to request a quote for 1971032-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.