Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Cavities | 2 |
Preloaded | No |
Number of Positions | 2 |
Contact Type | Socket |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | 6.75mm, .266in |
Length | .218in, 5.54mm |
Height | 7.9mm, .311in |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 GF |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Header |
Assembly Integration Feature | Without |
Halogen Free | No |
Circuit Application | Signal |
Packaging Quantity | 600 |
Packaging Method | Package |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2Pos Plug Housing For Gic 2.0 Ev |Amp Te Connectivity 1971030-2 | Newark Electronics |
Conn Housing PL 2 POS 2mm ST Cable Mount | Avnet America |
Special Order: 2POS Plug Housing for GIC 2.0 EV Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Number of Rows: 1 Wire-to-Board 2 .079" 2 mm | Std Temp Sig Grace Inertia Plug | Part Number: 1971030-2 | Internal Number: 1971030-2 | .079" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Grace Inertia 2.0 Series |
RoHS: | Unknown |
Product Range | Grace Inertia 2.0 Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 2mm |
For Use With | AMP Grace Inertia 2.0 Series 1971031-1 Socket Contact |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1971030-2?
Additional datasheets, footprints and schematics for 1971030-2 are listed on our Part Details page. You can also find images and similar parts to 1971030-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971030-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971030-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971030-2 fall under?
The 1971030-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1971030-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971030-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971030-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971030-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and TE Store have stock available or on a lead time for 1971030-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971030-2 often in real-time on the comparison pages.
What if I can't find stock of 1971030-2?
You can fill out our help required form which you can use to request a quote for 1971030-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.