1971003-3 Rectangular Connectors by TE Connectivity

Dynatap Conn. Junction type 24P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Preloaded Yes
Number of Positions 24
Contact Plating Material Gold
Multiple Contact Types Without
端子のタイプ Tab
Contact Layout Matrix
Shunts/Shorting Bars Without
Length 15.02mm, 1.3in
Housing Color Black
Centerline (Pitch) .149in
Housing Material PBT GF
UL-Brandschutzklasse UL 94V-0
Mating Alignment Type Polarization
Mating Retention Type Latch
Mating Retention With
Lock Type Latch
PCB Mount Retention Without
Contact Retention Without
Mating Alignment With
PCB Mount Alignment Without
Halogen Free Yes
Assembly Integration Feature Without
Connector Style Plug
Strain Relief Without
Connector Type Connector Assembly
Shielded No
Row-to-Row Spacing .299in, 7.62mm
Product Type Connector
Product Style Assembly
Connector System Wire-to-Wire, Wire-to-Panel
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Wire & Cable
Series Number 3000
Sealable No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1971003-3?

Additional datasheets, footprints and schematics for 1971003-3 are listed on our Part Details page. You can also find images and similar parts to 1971003-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1971003-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971003-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1971003-3 fall under?

The 1971003-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1971003-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1971003-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1971003-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1971003-3 have stock available?

There is no stock from authorised distributors for 1971003-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1971003-3 often in real-time on the comparison pages.

What if I can't find stock of 1971003-3?

You can fill out our help required form which you can use to request a quote for 1971003-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay