Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.56
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$10.56
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 24 |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
Length | 1.3in, 15.02mm |
Centerline (Pitch) | .149in |
Housing Material | PBT GF |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Lock Type | Latch |
Mating Alignment Type | Polarization |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Method | Tray |
Packaging Quantity | 150 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Row-to-Row Spacing | .299in, 7.62mm |
Series Number | 3000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Sealable | No |
Connector Type | Connector Assembly |
Strain Relief | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Shielded | No |
Product Style | Assembly |
Connector Style | Plug |
Connector Wire to Wire Header 24 Position 3.81mm Right Angle Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1971003-2?
Additional datasheets, footprints and schematics for 1971003-2 are listed on our Part Details page. You can also find images and similar parts to 1971003-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971003-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971003-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971003-2 fall under?
The 1971003-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971003-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971003-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971003-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971003-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1971003-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971003-2 often in real-time on the comparison pages.
What if I can't find stock of 1971003-2?
You can fill out our help required form which you can use to request a quote for 1971003-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.