Status: | Unknown |
---|---|
Series: | 19705 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
47
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
73,521
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
22,056
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
17,632
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
6,700
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
5,841
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
401
in stock
|
Buy Now | |
element14
from US$0.13
|
15
in stock
|
Buy Now | |
Farnell
from US$0.12
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.7mm |
Terminal Plating | Tin |
Product Range | 19705 Series |
SVHC | No SVHC (15-Jan-2019) |
PCB TERM.250X.032 LOOSE PLT S M197054001 | Heilind Electronics |
Pcb Term.250X.032 Loose Plt Spm197054001 Rohs Compliant: Yes |Molex 19705-4001 | Newark Electronics |
QUICK DISCONNECT PCB TAB | TTI Europe |
Molex PCB Tab Quick Disconnect Male for Wire Box Tab 6.35 x 0.81mm | Distrelec |
PCB TERM.250X.032 LOOSE PLT SPM197054001 | RS |
TERMINAL, PCB, 1.7MM | element14 |
Quick Disconnect Terminal M 7.9mm Tin Box | Avnet Abacus |
PCB Tab Quick Disconnect, Male, for Wire, Box, Tab 6.35 x 0.81mm | Molex Incorporated 19705-4001 | RS Americas |
PCB Tab Quick Disconnect, Male, forWire, Box, Tab 6.35 x 0.81mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19705-4001?
Additional datasheets, footprints and schematics for 19705-4001 are listed on our Part Details page. You can also find images and similar parts to 19705-4001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19705-4001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19705-4001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19705-4001 fall under?
The 19705-4001 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19705-4001 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19705-4001 you can contact the distributor directly for product support, shipping queries etc.
Is the 19705-4001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19705-4001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, TTI Europe and Distrelec have stock available or on a lead time for 19705-4001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19705-4001 often in real-time on the comparison pages.
What if I can't find stock of 19705-4001?
You can fill out our help required form which you can use to request a quote for 19705-4001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.