Status: | Unknown |
---|---|
Series: | 19702 Series |
RoHS: | Compliant |
Product Range | 19702 Series |
---|---|
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Insulator Material | Uninsulated |
Tab Size - Metric | 5.59mm x 0.53mm |
RoHS Compliant | Yes |
Terminal, Male Disconnect | Newark Electronics |
Relay Terminal 10-14AWG 42.16mm 11.43mm Silver | Avnet America |
Where can I find additional details, specifications and documents for a 19702-4101?
Additional datasheets, footprints and schematics for 19702-4101 are listed on our Part Details page. You can also find images and similar parts to 19702-4101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19702-4101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19702-4101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19702-4101 fall under?
The 19702-4101 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Blade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19702-4101 when available in the Blade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19702-4101 you can contact the distributor directly for product support, shipping queries etc.
Is the 19702-4101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19702-4101 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 19702-4101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19702-4101 often in real-time on the comparison pages.
What if I can't find stock of 19702-4101?
You can fill out our help required form which you can use to request a quote for 19702-4101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.