1969900-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

250 FAST FLAG HSG-L.H.FLAG 2P NAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.31
6,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
6,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.35
4,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for Boersig
Boersig
from US$0.31
-
Buy Now

Specifications

Housing Color Natural
Number of Positions 2
Terminal Orientation Flag
Operating Voltage 300VAC
UL Flammability Rating UL 94V-0
Packaging Method Box
Sealable No
Housing Type Receptacle Housing
Insulated Yes
Product Type Terminal Housing
Operating Temperature Range -40 – 150°C

Alternative Descriptions

250 FASTON HSG. FLAG REC. 2 POS NATRUAL | Rapid Electronics
OTHER CONNECTOR ACCESSORIES | Farnell
Connector Housing Receptacle 2 Position Right Angle | Avnet America
250 FASTON HSG.,FLAG,REC.,2 POS,NATRUAL | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1969900-1?

Additional datasheets, footprints and schematics for 1969900-1 are listed on our Part Details page. You can also find images and similar parts to 1969900-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1969900-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969900-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1969900-1 fall under?

The 1969900-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 1969900-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1969900-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1969900-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1969900-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 1969900-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1969900-1 often in real-time on the comparison pages.

What if I can't find stock of 1969900-1?

You can fill out our help required form which you can use to request a quote for 1969900-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay