Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Black |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 240°C, -40 – 464°F |
High temp Positive Lock 250 housing, 1P | RS |
Terminals 250 High Temp Pos Lock Hsg Lcp |Amp Te Connectivity 1969820-1 | Newark Electronics |
Conn Unsealed Housing RCP 1 POS ST Cable Mount Bag | Avnet America |
250 HIGH TEMP POS LOCK HSG LCP | TE Connectivity 1969820-1 | RS Americas |
RECEPTACLE HOUSING, LCP, BLACK, 1POS | element14 |
TE Connectivity - AMP Housing 250 HIGH TEMP P LOCK HSG LCP | Distrelec |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | AMP Positive Lock 250 Series 2825084 2238104 & 2238139 Socket Contacts |
Where can I find additional details, specifications and documents for a 1969820-1?
Additional datasheets, footprints and schematics for 1969820-1 are listed on our Part Details page. You can also find images and similar parts to 1969820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969820-1 fall under?
The 1969820-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969820-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969820-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1969820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969820-1 often in real-time on the comparison pages.
What if I can't find stock of 1969820-1?
You can fill out our help required form which you can use to request a quote for 1969820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.