Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
650
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
650
in stock
|
Buy Now | |
TE Store
from US$0.50
|
447
in stock
|
Buy Now | |
element14
from US$0.47
|
400
in stock
|
Buy Now | |
Farnell
from US$0.51
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | .25mm, 6.35in |
Number of Positions | 6 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Circuit Identification Feature | With |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
P&S Connectors PIN HEADER ASSY 6 CIRCUIT UNVSL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P UMNL PIN HDR ASSY PIN V0 GW | Distrelec |
06P UMNL PIN HDR ASSY, PIN V0 GW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1969814-1 | Internal Number: 1969814-1 | 6.35 mm | TE Connectivity | TE Store |
CONN, HEADER, 6POS, 2ROW, 6.35MM | element14 |
Conn, Header, 6Pos, 2Row, 6.35Mm Rohs Compliant: Yes |Te Connectivity 1969814-1 | Newark Electronics |
MATE-N-LOK Series 6 Position 6.35 mm Pitch Dual Row Vertical Header Connector | Future Electronics |
Conn Mate N Lock HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port Box | Avnet America |
Connector, 06P Umnl Pin Hdr Assy, Pin V0 Gw | TE Connectivity 1969814-1 | RS Americas |
06P UMNL PIN HDR ASSY, PIN | TTI Europe |
Where can I find additional details, specifications and documents for a 1969814-1?
Additional datasheets, footprints and schematics for 1969814-1 are listed on our Part Details page. You can also find images and similar parts to 1969814-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969814-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969814-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969814-1 fall under?
The 1969814-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969814-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969814-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969814-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969814-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and element14 have stock available or on a lead time for 1969814-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969814-1 often in real-time on the comparison pages.
What if I can't find stock of 1969814-1?
You can fill out our help required form which you can use to request a quote for 1969814-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.