Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
4,760
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
4,760
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
4,760
in stock
|
Buy Now | |
Distrelec
from US$1.86
|
4,760
in stock
|
Buy Now | |
Farnell
from US$2.90
|
3,820
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .343in, 8.71mm |
Accepts Wire Insulation Diameter Range | .193in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Terminals 4P Positive Lock Hsg Mark Ii, Natural |Amp Te Connectivity 1969761-1 | Newark Electronics |
Terminals 4P POSITIVE LOCK HSG MARK II Natural | Rapid Electronics |
TE Connectivity 4P POSITIVE LOCK HSG MARK II Terminals 4 | Distrelec |
CONN HOUSING, RCPT, 4POS | Farnell |
Positive Lock MkII receptacle housing,4P | RS |
Crimp Terminal Housing | RS Americas |
Status: | Unknown |
---|---|
Series: | Mark II Series |
RoHS: | Unknown |
Product Range | Mark II Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | - |
For Use With | AMP Faston & POSI-LOCK Mark II Series Terminals |
Where can I find additional details, specifications and documents for a 1969761-1?
Additional datasheets, footprints and schematics for 1969761-1 are listed on our Part Details page. You can also find images and similar parts to 1969761-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969761-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969761-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969761-1 fall under?
The 1969761-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969761-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969761-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969761-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969761-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1969761-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969761-1 often in real-time on the comparison pages.
What if I can't find stock of 1969761-1?
You can fill out our help required form which you can use to request a quote for 1969761-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.