1969694-5 Power Connectors by TE Connectivity

PTL 1X5 PCB HEADER R/A STDTEMP KEY A NAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Newark
Newark
from US$1.67
28,615
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.34
31,235
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.97
28,615
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.67
22,950
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.25
2,850
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.37
2,620
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.25
950
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.13
-
Buy Now
Logo for TE Store
TE Store
from US$1.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 5
Number of Rows 1
PCB Mount Orientation Right Angle
Keying A
Number of Loaded Positions 5
Number of Power Positions 5
Contact Base Material Copper Alloy
Contact Retention With
Contact Current Rating (Max) 16.5A
Contact Mating Area Plating Material Pre-Tin
Contact Layout Inline
Contact Termination Area Plating Material Pre-Tin
Operating Voltage 600VDC, 600VAC
UL Flammability Rating UL 94V-0
Centerline (Pitch) 6mm, .236in
Housing Color Natural
Housing Material PBT GF
Circuit Identification Feature With
Agency/Standard Number E28476
Agency/Standard UL, VDE
Glow Wire Material Rating Material with GWF1 850°C
UL Rating Recognized
VDE Tested Yes
Mating Retention Type Latch
Mating Retention With
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mount Retention Type Retention Post
PCB Mount Alignment With
Circuit Application Power & Signal
Comment Complies with IEC 61984 Specification
Position Locations Omitted 0
For Use With Plug Housing
Packaging Method Carton
Product Type Header
Sealable No
Connector System Wire-to-Board
Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Contact Type Tab
Termination Method to Printed Circuit Board Through Hole
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts


Alternative Descriptions

Hd Power Conn Ptl 1X5 Pcb Header R/A Stdtemp Keya |Amp Te Connectivity 1969694-5 | Newark Electronics
PIN HEADERS PC BOARD CONNECTORS | Farnell
TE Connectivity PTL 1X5 PCB HEADER R/A STDTEMP KEY A NAT | Distrelec
PTL 1X5 PCB HEADER R/A STDTEMP KEY A NAT Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6 mm Header Receptacle Wire-to-Board 5 | Power Triple Lock Header & Standard Temperature | Part Number: 1969694-5 | Internal Number: 1969694-5 | 6 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1969694-5?

Additional datasheets, footprints and schematics for 1969694-5 are listed on our Part Details page. You can also find images and similar parts to 1969694-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1969694-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969694-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1969694-5 fall under?

The 1969694-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1969694-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1969694-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1969694-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1969694-5 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 1969694-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1969694-5 often in real-time on the comparison pages.

What if I can't find stock of 1969694-5?

You can fill out our help required form which you can use to request a quote for 1969694-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay