Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.95
|
6,136
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
6,136
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
6,136
in stock
|
Buy Now | |
Heilind Electronics
from US$0.84
|
570
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Farnell
from US$1.67
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 5 |
Number of Rows | 1 |
Keying | A |
Number of Loaded Positions | 5 |
Contact Retention | With |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 17A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Housing Color | Natural |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Agency/Standard | UL, VDE |
Glow Wire Material Rating | Material with GWF1 850°C |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Peg |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Position Locations Omitted | 0 |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Product Type | Header |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity PTL 1X5 PCB HEADER VERT STDTMP KEY A NAT | Distrelec |
Where can I find additional details, specifications and documents for a 1969688-5?
Additional datasheets, footprints and schematics for 1969688-5 are listed on our Part Details page. You can also find images and similar parts to 1969688-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969688-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969688-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969688-5 fall under?
The 1969688-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969688-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969688-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969688-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969688-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1969688-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969688-5 often in real-time on the comparison pages.
What if I can't find stock of 1969688-5?
You can fill out our help required form which you can use to request a quote for 1969688-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.