Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,204
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
3,204
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
3,204
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
3,204
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now |
Row-to-Row Spacing | 4.2in, .165mm |
---|---|
Number of Positions | 8 |
Number of Rows | 2 |
Contact Retention | Without |
Length | .7087in, 18mm |
Width | 23.8mm, .9055in |
Height | .4567in, 11.6mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings 8P Pm Plug Val-U-Lok V0 |Amp Te Connectivity 1969613-8 | Newark Electronics |
Power to the Board 8P PM PLUG VAL-U-LOK V0 | Rapid Electronics |
TE Connectivity 8P PM PLUG VAL-U-LOK V0 Headers & Wire H | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Val-U-Lok Plug Panel Mount 8 way | RS |
8 Position Dual Row 4.2 mm Wire-to-Wire PM VAL-U-LOK V0 Plug Housing | Future Electronics |
Conn Housing PL 8 POS 4.2mm ST Panel Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1969613-8?
Additional datasheets, footprints and schematics for 1969613-8 are listed on our Part Details page. You can also find images and similar parts to 1969613-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969613-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969613-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969613-8 fall under?
The 1969613-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969613-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969613-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969613-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969613-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1969613-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969613-8 often in real-time on the comparison pages.
What if I can't find stock of 1969613-8?
You can fill out our help required form which you can use to request a quote for 1969613-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.