Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Length | 9.4mm, .37in |
Height | .171in, 4.35mm |
Width | .233in, 5.93mm |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Packaging Quantity | 12500 |
Packaging Method | Bag/Box |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
1P Val-U-Lok Tpa 26-22 Awg |Amp Te Connectivity 1969609-1 | Newark Electronics |
1 Position 4.2 mm VAL-U-LOK TPA 26 - 22 AWG Housing Accessory | Future Electronics |
Connector Accessories 1POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Red | Avnet America |
Where can I find additional details, specifications and documents for a 1969609-1?
Additional datasheets, footprints and schematics for 1969609-1 are listed on our Part Details page. You can also find images and similar parts to 1969609-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969609-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969609-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969609-1 fall under?
The 1969609-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1969609-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969609-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969609-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969609-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1969609-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969609-1 often in real-time on the comparison pages.
What if I can't find stock of 1969609-1?
You can fill out our help required form which you can use to request a quote for 1969609-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.