Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
5,564
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
390
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
130
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Height | 4.35mm, .171in |
Length | 1.03in, 26.2mm |
Width | 5.4mm, .213in |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Packaging Quantity | 5500 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5P VAL-U-LOK TPA 22-18 AWG Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Number of Positions: 5 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -40 – 105 °C TPA (Terminal Position Assurance) 5 | Connector Hardware | Part Number: 1969608-5 | Internal Number: 1969608-5 | TE Connectivity | TE Store |
5P VAL-U-LOK TPA 22-18 AWG | Heilind Electronics |
5P Val-U-Lok Tpa 22-18 Awg |Te Connectivity 1969608-5 | Newark Electronics |
5 Position 4.2 mm VAL-U-LOK TPA 22 - 18 AWG Housing Accessory | Future Electronics |
Connector Accessories 5POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Black | Avnet America |
Where can I find additional details, specifications and documents for a 1969608-5?
Additional datasheets, footprints and schematics for 1969608-5 are listed on our Part Details page. You can also find images and similar parts to 1969608-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969608-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969608-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969608-5 fall under?
The 1969608-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1969608-5 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969608-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969608-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969608-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1969608-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969608-5 often in real-time on the comparison pages.
What if I can't find stock of 1969608-5?
You can fill out our help required form which you can use to request a quote for 1969608-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.