1969604-8 Part Information

Details for 1969604-8 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Featured content from Farnell

Part Specifications

Row-to-Row Spacing .165mm, 4.2in
Number of Rows 2
Number of Positions 8
Contact Retention Without
Width 23.8mm, .937in
Length .7087in, 18mm
Height 9.6mm, .378in
Operating Voltage 600VAC
Centerline (Pitch) 4.2mm, .165in
Housing Material Polyamide
Housing Color White
UL Flammability Rating UL 94V-2
Agency/Standard UL, CSA
CSA File Number 208567
Agency/Standard Number E28476
UL Rating Recognized
Glow Wire Rating GWT 750°C (Without Flame)
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 500
Housing Type Plug
Contact Type Pin
Connector System Wire-to-Wire
Sealable No
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: K924
Global Product Line: G31
GPL Description: Appliances

Alternative Part Descriptions

  • 8P FH PLUG VAL-U-LOK FH GW | Newark Electronics
  • 8P FH PLUG VAL-U-LOK FH GW | Avnet America
  • 8P FH PLUG VAL-U-LOK FH GW | Avnet Europe
  • 8P FH PLUG VAL-U-LOK FH GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 1969604-8 | Internal Number: 1969604-8 | 4.2 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1969604-8?

Additional datasheets, footprints and schematics for 1969604-8 are listed in our Part Details tab. You can also find the 1969604-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1969604-8 in the Pricing & Inventory tab next to part details. You can view 1969604-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1969604-8 fall under?

The 1969604-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1969604-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1969604-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1969604-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1969604-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1969604-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1969604-8 often in real-time on the comparison pages.

What if I can't find stock of 1969604-8?

You can fill out our help required form which you can use to request a quote for 1969604-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1969604-8

Loading...
Loading Results for 1969604-8