Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.11 |
9,664
|
Buy Now | |
Newark Electronics | US$0.15 |
9,664
|
Buy Now | |
Rapid Electronics | US$0.12 |
9,664
|
Buy Now | |
Chip One Stop | US$0.11 |
9,664
|
Buy Now | |
Farnell | US$0.15 |
8,000
|
Buy Now | |
TE Store | US$0.15 |
5,353
|
Buy Now | |
Heilind Electronics | US$0.12 |
4,085
|
Buy Now | |
Heilind Electronics Asia | US$0.12 |
1,361
|
Buy Now | |
Future Electronics | US$0.10 |
-
|
Buy Now | |
Avnet America | US$0.10 |
-
|
Buy Now | |
Boersig | US$0.12 |
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Positions | 8 |
Number of Rows | 2 |
Contact Retention | Without |
Length | .7087in, 18mm |
Width | .937in, 23.8mm |
Height | .378in, 9.6mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power To The Board 8P Fh Plug Val-U-Lok V2 |Amp Te Connectivity 1969598-8 | Newark Electronics |
Power to the Board 8P FH PLUG VAL-U-LOK V2 | Rapid Electronics |
TE Connectivity 8P FH PLUG VAL-U-LOK V2 Power to the Boa | Distrelec |
PLUG HOUSING, 8POS, PA 6.6, NATURAL | Farnell |
8P FH PLUG VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 1969598-8 | Internal Number: 1969598-8 | 4.2 mm | TE Connectivity | TE Store |
8P FH PLUG VAL-U-LOK V2 | Heilind Electronics |
8 Position Dual Row 4.2 mm Wire-to-Wire VAL-U-LOK V2 Plug Housing | Future Electronics |
Conn Housing PL 8 POS 4.2mm ST Cable Mount Bag/Box | Avnet America |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 4.2mm |
For Use With | AMP VAL-U-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1969598-8?
Additional datasheets, footprints and schematics for 1969598-8 are listed on our Part Details page. You can also find images and similar parts to 1969598-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969598-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969598-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969598-8 fall under?
The 1969598-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969598-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969598-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969598-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969598-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1969598-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969598-8 often in real-time on the comparison pages.
What if I can't find stock of 1969598-8?
You can fill out our help required form which you can use to request a quote for 1969598-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.