Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
7,222
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
7,222
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
7,222
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,222
in stock
|
Buy Now | |
Farnell
from US$0.19
|
6,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
5,836
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1,945
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Rows | 2 |
Contact Retention | Without |
Width | .779in, 19.8mm |
Height | .461in, 11.7mm |
Length | .543in, 13.8mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings 6P Rcpt Val-U-Lok V2 |Amp Te Connectivity 1969597-6 | Newark Electronics |
Headers&Wire Housings 6P RCPT VAL-U-LOK V2 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 6P RCPT VAL-U-LOK V2 | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
6P RCPT VAL-U-LOK V2 | Heilind Electronics |
6 Position Dual Row 4.2 mm Wire-to-Wire VAL-U-LOK V2 Receptacle Housing | Future Electronics |
Conn Housing RCP 6 POS 4.2mm ST Cable Mount Bag/Box | Avnet America |
Special Order: 6P RCPT VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1969597-6 | Internal Number: 1969597-6 | 4.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1969597-6?
Additional datasheets, footprints and schematics for 1969597-6 are listed on our Part Details page. You can also find images and similar parts to 1969597-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969597-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969597-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969597-6 fall under?
The 1969597-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969597-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969597-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969597-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969597-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1969597-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969597-6 often in real-time on the comparison pages.
What if I can't find stock of 1969597-6?
You can fill out our help required form which you can use to request a quote for 1969597-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.