1969588-7 PCB Connectors by TE Connectivity

HSG, REC, FREE-HANGING, SINGLE ROW,EP2.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.27
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for TE Store
TE Store
from US$0.17
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 7
Contact Type Pin
Contact Current Rating (Max) 7.5A
Contact Base Material Brass
Connector Length .787in, 20mm
Wire Size .13 – .33mm², 26 – 22AWG
Connector Height .26in, 6.6mm
Connector Width .715in, 18.17mm
コネクタの高さ 6.6mm
Accepts Wire Insulation Diameter Range .051 – .067in, 1.3 – 1.7mm
Operating Voltage 250VAC
Housing Entry Configuration Both Ends Closed
Centerline (Pitch) 2.5mm, .098in
Housing Material Nylon - GF
Housing Color Natural
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Mating Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount Feature Without
Mating Retention Type Latch
Strain Relief Without
For Use With Plug Housing
Circuit Application Power & Signal
Comment Free Hanging
Packaging Quantity 250
実装方法 Bag
Packaging Method Bag
Connector Type Housing
Connector & Contact Terminates To Wire & Cable
Sealable No
Connector System Wire-to-Wire
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -25 – 105°C, -13 – 221°F

Alternative Descriptions

Hsg, Rec, Free-Hanging, Single Row,ep2.5 |Te Connectivity 1969588-7 | Newark Electronics
Conn Housing RCP 7 POS 2.5mm ST Cable Mount Bag/Box | Avnet America
Special Order: HSG, REC, FREE-HANGING, SINGLE ROW,EP2.5 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 7 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Wire 7 | Wire-To-Board Connector Assembly & Housing | Part Number: 1969588-7 | Internal Number: 1969588-7 | .098" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1969588-7?

Additional datasheets, footprints and schematics for 1969588-7 are listed on our Part Details page. You can also find images and similar parts to 1969588-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1969588-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969588-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1969588-7 fall under?

The 1969588-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1969588-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1969588-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1969588-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1969588-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1969588-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1969588-7 often in real-time on the comparison pages.

What if I can't find stock of 1969588-7?

You can fill out our help required form which you can use to request a quote for 1969588-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay