1969540-8 . Part Information

Details for 1969540-8 . by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Pitch Spacing 2.5mm
No. of Contacts 8Contacts
Gender Receptacle
Product Range Economy Power 2.5 Series
Contact Termination Type Crimp
No. of Rows 2Rows
Contact Plating -
Contact Material -
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • HOUSING, PLUG, 8P, DUAL ROW, EP2.5 | Newark Electronics
  • HOUSING, PLUG, DUAL ROW, EP2.5 | Avnet Europe
  • 8 Position 2 Row 2.5 mm Wire - Wire Economy Power Connector Plug Housing | Future Electronics
  • 2X04P EP2.5 REC HSG W2W WHITE | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1969540-8 .?

Additional datasheets, footprints and schematics for 1969540-8 . are listed in our Part Details tab. You can also find the 1969540-8 . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1969540-8 . in the Pricing & Inventory tab next to part details. You can view 1969540-8 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1969540-8 . fall under?

The 1969540-8 . is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 1969540-8 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1969540-8 . you can contact the distributor directly for product support, shipping queries etc.

Is the 1969540-8 . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1969540-8 . have stock available?

Authorised distributors including Newark Electronics, Avnet Europe, Future Electronics and TTI Europe have stock available or on a lead time for 1969540-8 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1969540-8 . often in real-time on the comparison pages.

What if I can't find stock of 1969540-8 .?

You can fill out our help required form which you can use to request a quote for 1969540-8 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1969540-8 .

Loading...
Loading Results for 1969540-8 .