Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
278
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
36,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
14,063
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
278
in stock
|
Buy Now | |
element14
from US$0.10
|
278
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | With |
Mating Alignment | With |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Packaging Quantity | 1 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
POSITIVE LOCK .110 HOUSING RECEPTACLE Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1969534-1 | Internal Number: 1969534-1 | TE Connectivity | TE Store |
Housing, Receptacle, Nylon | Newark Electronics |
HOUSING, RECEPTACLE, NYLON | element14 |
Conn Housing RCP 1 POS ST Cable Mount | Avnet America |
POSITIVE LOCK .110 HOUSING RECEPTACLE | TE Connectivity 1969534-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Positive Lock Mark III Series |
RoHS: | Unknown |
Product Range | Positive Lock Mark III Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | 1742975-1 FASTON Positive Lock Receptacle |
Where can I find additional details, specifications and documents for a 1969534-1?
Additional datasheets, footprints and schematics for 1969534-1 are listed on our Part Details page. You can also find images and similar parts to 1969534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969534-1 fall under?
The 1969534-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969534-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969534-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1969534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969534-1 often in real-time on the comparison pages.
What if I can't find stock of 1969534-1?
You can fill out our help required form which you can use to request a quote for 1969534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.