Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Keying & Polarized Position Locations | None |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Mating Tab Width | 6.35mm, .25in |
Contact Type | Tab |
Contact Mating Area Plating Material Thickness | 150µin |
Connector Length | 23.33mm, .919in |
PCB Thickness (Recommended) | .059in, 1.5mm |
Housing Material | Nylon 66 |
Centerline (Pitch) | 7mm, .276in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | Without |
Circuit Application | Power |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 1969479-1?
Additional datasheets, footprints and schematics for 1969479-1 are listed on our Part Details page. You can also find images and similar parts to 1969479-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969479-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969479-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969479-1 fall under?
The 1969479-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1969479-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969479-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969479-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969479-1 have stock available?
There is no stock from authorised distributors for 1969479-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969479-1 often in real-time on the comparison pages.
What if I can't find stock of 1969479-1?
You can fill out our help required form which you can use to request a quote for 1969479-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.