1969478-1 PCB Connectors by TE Connectivity

ASSEMBLY, TAB HEADER, 7MM SILO POWER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Keying & Polarized Position Locations None
Number of Rows 1
Number of Positions 3
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Mating Tab Width 6.35mm, .25in
Contact Type Tab
Contact Mating Area Plating Material Thickness 3.81µm, 150µin
PCB Thickness (Recommended) .059in, 1.5mm
Connector Length .919in, 23.33mm
Centerline (Pitch) .276in, 7mm
Housing Material Nylon 66
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
PCB Mount Alignment Type Locating Posts
Mating Retention Without
Connector Mounting Type Board Mount
PCB Mount Retention Without
Circuit Application Power
Packaging Method Package
Packaging Quantity 1
実装方法 Package
Sealable No
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Through Hole - Solder


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1969478-1?

Additional datasheets, footprints and schematics for 1969478-1 are listed on our Part Details page. You can also find images and similar parts to 1969478-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1969478-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969478-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1969478-1 fall under?

The 1969478-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1969478-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1969478-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1969478-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1969478-1 have stock available?

There is no stock from authorised distributors for 1969478-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1969478-1 often in real-time on the comparison pages.

What if I can't find stock of 1969478-1?

You can fill out our help required form which you can use to request a quote for 1969478-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay