No distributors results available
View Full Pricing & Stock ComparisonNumber of Positions | 2 |
---|---|
Keying & Polarized Position Locations | 1A |
Number of Rows | 1 |
Connector Length | .362in, 9.2mm |
Row-to-Row Spacing | .394in, 10mm |
Housing Material | PA 6/66 Nylon |
Centerline (Pitch) | 10mm, .394in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mating Area Interface Dimensions | 6.35 mm, .25 in |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1969439-4?
Additional datasheets, footprints and schematics for 1969439-4 are listed on our Part Details page. You can also find images and similar parts to 1969439-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969439-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969439-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969439-4 fall under?
The 1969439-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969439-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969439-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969439-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969439-4 have stock available?
There is no stock from authorised distributors for 1969439-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969439-4 often in real-time on the comparison pages.
What if I can't find stock of 1969439-4?
You can fill out our help required form which you can use to request a quote for 1969439-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.