Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini CT 2 Position Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Assembly Cable Type | Lead Wire |
Cable Length | 300mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2 Pos Mini Ct Lead Assy, Sngl End,300Mm |Amp Te Connectivity 1969341-3 | Newark Electronics |
2 POS MINI CT LEAD ASSY, SNGL END,300MM | Avnet America |
Where can I find additional details, specifications and documents for a 1969341-3?
Additional datasheets, footprints and schematics for 1969341-3 are listed on our Part Details page. You can also find images and similar parts to 1969341-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969341-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969341-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969341-3 fall under?
The 1969341-3 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1969341-3 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969341-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969341-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969341-3 have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for 1969341-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969341-3 often in real-time on the comparison pages.
What if I can't find stock of 1969341-3?
You can fill out our help required form which you can use to request a quote for 1969341-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.