Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Horizontal |
---|---|
Number of Positions | 1 |
Number of Rows | 1 |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Operating Voltage | 250VDC, 250VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Pocket tape on reel |
Packaging Method | Pocket tape on reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Conn,1 Pos Smt Poke-In, 90 Deg |Amp Te Connectivity 1969307-1 | Newark Electronics |
Conn 1 Pos S MT Poke-In 90 deg | Rapid Electronics |
AMP1969307-1 | Avnet America |
CONN,1 POS SMT POKE-IN, 90 DEG | Farnell |
Where can I find additional details, specifications and documents for a 1969307-1?
Additional datasheets, footprints and schematics for 1969307-1 are listed on our Part Details page. You can also find images and similar parts to 1969307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969307-1 fall under?
The 1969307-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1969307-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969307-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 1969307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969307-1 often in real-time on the comparison pages.
What if I can't find stock of 1969307-1?
You can fill out our help required form which you can use to request a quote for 1969307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.