Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | White |
Conductor Area CSA | 0.9mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Ultra-Pod 250 Assy Rec 0.3-0.8 Mm2 Br |Amp Te Connectivity 1969161-1 | Newark Electronics |
TE Connectivity ULTRA-POD 250 ASSY REC 0.3-0.8 MM2 BR Te | Distrelec |
Where can I find additional details, specifications and documents for a 1969161-1 .?
Additional datasheets, footprints and schematics for 1969161-1 . are listed on our Part Details page. You can also find images and similar parts to 1969161-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969161-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969161-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969161-1 . fall under?
The 1969161-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1969161-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969161-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1969161-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969161-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1969161-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969161-1 . often in real-time on the comparison pages.
What if I can't find stock of 1969161-1 .?
You can fill out our help required form which you can use to request a quote for 1969161-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.