Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | Yes |
---|---|
Plating Material | Unplated |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | .11 – .16in, 2.79 – 4.06mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Wire Insulation Support | With |
Packaging Quantity | 1800 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
ULTRA-POD 250 ASSY REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 1969109-1 | Internal Number: 1969109-1 | TE Connectivity | TE Store |
Ultra-Pod 250 Assy Rec 18-14 Awg Br |Te Connectivity 1969109-1 | Newark Electronics |
250 ULTRA-POD FLAG 18-14 BR | Avnet America |
Where can I find additional details, specifications and documents for a 1969109-1?
Additional datasheets, footprints and schematics for 1969109-1 are listed on our Part Details page. You can also find images and similar parts to 1969109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969109-1 fall under?
The 1969109-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1969109-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969109-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1969109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969109-1 often in real-time on the comparison pages.
What if I can't find stock of 1969109-1?
You can fill out our help required form which you can use to request a quote for 1969109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.