Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | - |
Lead Length | 6ft |
Wristband Colour | Black |
Ground Terminals | Stud |
Product Range | - |
Body Material | Elastic |
Static Protection Wrist Grounder | Newark Electronics |
Where can I find additional details, specifications and documents for a 19690.?
Additional datasheets, footprints and schematics for 19690. are listed on our Part Details page. You can also find images and similar parts to 19690. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19690. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19690. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19690. fall under?
The 19690. is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 19690. when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19690. you can contact the distributor directly for product support, shipping queries etc.
Is the 19690. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19690. have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 19690..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19690. often in real-time on the comparison pages.
What if I can't find stock of 19690.?
You can fill out our help required form which you can use to request a quote for 19690. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.