Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1966954002,
3-1191426-1 |
Fluid Type | Water, Medical Fluids |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Material | Medical Grade Crosslinked Polyolefin |
Color | Clear |
Recovered Inside Diameter (Max) | .8mm, .032in |
Recovered Wall Thickness (Nominal) | .25mm, .01in |
Expanded Inside Diameter (Min) | 2mm, .08in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT2000 |
Wall Type | Single |
Shrink Temperature (Min) | 140°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Resistant To | Strain, Fluids, Impact, Radiation Sterilization |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 140°C |
Operating Temperature Range | -40 – 135°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 2.0MM CLEAR PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 1966954002?
Additional datasheets, footprints and schematics for 1966954002 are listed on our Part Details page. You can also find images and similar parts to 1966954002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1966954002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1966954002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1966954002 fall under?
The 1966954002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1966954002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1966954002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1966954002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1966954002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1966954002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1966954002 often in real-time on the comparison pages.
What if I can't find stock of 1966954002?
You can fill out our help required form which you can use to request a quote for 1966954002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.