Product Range | - |
---|---|
Voltage Rating VAC | 240VAC |
Voltage Rating V DC | - |
Current Rating | 32A |
No. of Poles | 2 Pole |
Overload Current | - |
Insulation Voltage | - |
Approval Bodies | BS EN |
Breaking Capacity Current AC | 6kA |
Circuit Breaker Type | RCBO |
External Depth | 75mm |
External Length / Height | 81mm |
External Width | 36mm |
Tripping Current | 30mA |
RCBO, MCB/RCD, 32A | element14 |
Accessory Type | Zero Volt Monitor |
---|---|
For Use With | Desco TB-3078 Zero Volt Monitor |
STATIC PROTECTION, ZERO VOLT MONITOR | Farnell |
Zero Volt Monitor, Dual Station | Newark Electronics |
Where can I find additional details, specifications and documents for a 19668?
Additional datasheets, footprints and schematics for 19668 are listed on our Part Details page. You can also find images and similar parts to 19668 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19668 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19668 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19668 fall under?
The 19668 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19668 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19668 you can contact the distributor directly for product support, shipping queries etc.
Is the 19668 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19668 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 19668.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19668 often in real-time on the comparison pages.
What if I can't find stock of 19668?
You can fill out our help required form which you can use to request a quote for 19668 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.