Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Voltage Rating VAC | 240VAC |
Voltage Rating V DC | - |
Current Rating | 25A |
No. of Poles | 2 Pole |
Overload Current | - |
Insulation Voltage | - |
Approval Bodies | BS EN |
Breaking Capacity Current AC | 6kA |
Circuit Breaker Type | RCBO |
External Depth | 75mm |
External Length / Height | 81mm |
External Width | 36mm |
Tripping Current | 30mA |
RCBO, MCB/RCD, 25A | element14 |
Where can I find additional details, specifications and documents for a 19667?
Additional datasheets, footprints and schematics for 19667 are listed on our Part Details page. You can also find images and similar parts to 19667 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19667 fall under?
The 19667 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19667 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19667 you can contact the distributor directly for product support, shipping queries etc.
Is the 19667 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19667 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for 19667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19667 often in real-time on the comparison pages.
What if I can't find stock of 19667?
You can fill out our help required form which you can use to request a quote for 19667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.