Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$204.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$176.79
|
208
in stock
|
Buy Now | |
element14
from US$204.60
|
208
in stock
|
Buy Now | |
RS Americas
from US$162.65
|
40
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
17
in stock
|
Buy Now | |
Heilind Electronics
-
|
5
in stock
|
Buy Now | |
RS
from US$75.63
|
-
|
Buy Now |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | - |
External Height | 23mm |
External Width | 53mm |
External Depth | 98mm |
Weight | 0.14lb |
Product Range | - |
Plug Type | US |
SVHC | No SVHC (15-Jan-2018) |
Multi-Mount Monitor, Led | Newark Electronics |
Product Type:Workstation Monitor with North American Power Adapter for 1 Operator and 1 Work Surface | element14 |
Multi-Mount Monitor, Wave Distortion Technology,100-240VAC,3.9x2x0.8"(98x53x23mm) | Desco 19651 | RS Americas |
MULTI-MOUNT MONITOR, LED | Farnell |
Where can I find additional details, specifications and documents for a 19651?
Additional datasheets, footprints and schematics for 19651 are listed on our Part Details page. You can also find images and similar parts to 19651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19651 fall under?
The 19651 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 19651 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19651 you can contact the distributor directly for product support, shipping queries etc.
Is the 19651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19651 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for 19651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19651 often in real-time on the comparison pages.
What if I can't find stock of 19651?
You can fill out our help required form which you can use to request a quote for 19651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.