19641 Test Equipment Accessories by Desco Industries

TEST LEAD SET BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.26

Distributor Stock
Logo for Farnell
Farnell
from US$18.23
1
in stock
Buy Now
Logo for RS
RS
from US$7.26
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.96
1
in stock
Buy Now
Logo for element14
element14
from US$18.64
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.60
-
Buy Now

Specifications

Test Connector Type A 4mm Banana Plug
Test Connector Type B 4mm Banana Plug
Voltage Rating -
Current Rating -
Insulator Colour Black
Lead Length - Metric -
Lead Length - Imperial -
No. of Test Leads 2

Alternative Descriptions

Test Lead Set, Black | Newark Electronics
TEST LEAD SET, BLACK | element14
LEADS, FOR SURFACE RESISTANCE CHECKER, PAIR | Desco 19641 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19641?

Additional datasheets, footprints and schematics for 19641 are listed on our Part Details page. You can also find images and similar parts to 19641 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19641 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19641 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19641 fall under?

The 19641 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to 19641 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19641 you can contact the distributor directly for product support, shipping queries etc.

Is the 19641 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19641 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 19641.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19641 often in real-time on the comparison pages.

What if I can't find stock of 19641?

You can fill out our help required form which you can use to request a quote for 19641 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay