Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.29
Wire Connection | - |
---|---|
Resistance Measurement Range | - |
Resolution (ohm) | - |
Test Current | - |
Accuracy | ± 1/2 Decade |
External Height | 132.08mm |
External Width | 73.66mm |
External Depth | 27.94mm |
Weight | 6.4oz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Resistance Checker | Newark Electronics |
Wire Connection:- | element14 |
CHECKER, SURFACE RESISTANCE | Desco 19640 | RS Americas |
SURFACE RESISTANCE CHECKER, 6.4 OZ | Farnell |
Where can I find additional details, specifications and documents for a 19640?
Additional datasheets, footprints and schematics for 19640 are listed on our Part Details page. You can also find images and similar parts to 19640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19640 fall under?
The 19640 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 19640 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19640 you can contact the distributor directly for product support, shipping queries etc.
Is the 19640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19640 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 19640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19640 often in real-time on the comparison pages.
What if I can't find stock of 19640?
You can fill out our help required form which you can use to request a quote for 19640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.